Vishay Intertechnology, Inc. RES, TF, 2.87K, 1.0%, 100PPM, 0.125W CRCW08052871FRT1

Description
RES, TF, 2.87K, 1.0%, 100PPM, 0.125W
Request a Quote
Description
RES, TF, 2.87K, 1.0%, 100PPM, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 2.87K, 1.0%, 100PPM, 0.125W - CRCW08052871FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 2.87K, 1.0%, 100PPM, 0.125W
CRCW08052871FRT1
RES, TF, 2.87K, 1.0%, 100PPM, 0.125W CRCW08052871FRT1
RES, TF, 2.87K, 1.0%, 100PPM, 0.125W

RES, TF, 2.87K, 1.0%, 100PPM, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052871FRT1
Product Name RES, TF, 2.87K, 1.0%, 100PPM, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details