Vishay Precision Group Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805280RFKEB

Description
Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805280RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805280RFKEB
Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805280RFKEB
Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805280RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805280RFKEB-ND
Chip Resistor - Surface Mount CRCW0805280RFKEB-ND
280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 280R 1% Et5 E3 Rohs Compliant Vishay - 49P0783 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 280R 1% Et5 E3 Rohs Compliant Vishay
49P0783
D12/crcw0805 100 280R 1% Et5 E3 Rohs Compliant Vishay 49P0783
D12/CRCW0805 100 280R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 280R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805280RFKEB CRCW0805280RFKEB-ND 49P0783
Product Name Res Thick Film 0805 280 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 100 280R 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details