Vishay Precision Group Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm CRCW0805280RFKEA

Description
Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm - CRCW0805280RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm
CRCW0805280RFKEA
Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm CRCW0805280RFKEA
Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-280CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280CCT-ND
Chip Resistor - Surface Mount 541-280CCT-ND
280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280CTR-ND
Chip Resistor - Surface Mount 541-280CTR-ND
280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280CDKR-ND
Chip Resistor - Surface Mount 541-280CDKR-ND
280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 280 OHM 1% 1/8W 0805 - 873-CRCW0805280RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 280 OHM 1% 1/8W 0805
873-CRCW0805280RFKEA
RES SMD 280 OHM 1% 1/8W 0805 873-CRCW0805280RFKEA
RES SMD 280 OHM 1% 1/8W 0805

RES SMD 280 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 280R, 1%, 0.125W, 0805; Resistance Vishay - 53K0084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.125W, 0805; Resistance Vishay
53K0084
Res, Thick Film, 280R, 1%, 0.125W, 0805; Resistance Vishay 53K0084
RES, THICK FILM, 280R, 1%, 0.125W, 0805; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.125W, 0805; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 280R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4434
Res, Thick Film, 280R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4434
RES, THICK FILM, 280R, 1%, 0.125W, 0805, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.125W, 0805, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805280RFKEA 541-280CCT-ND 873-CRCW0805280RFKEA 53K0084 42K4434
Product Name Thick Film Resistors - SMD 1/8watt 280ohms 1% 100ppm Chip Resistor - Surface Mount RES SMD 280 OHM 1% 1/8W 0805 Res, Thick Film, 280R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 280R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers