Vishay Intertechnology, Inc. RESISTOR, 2.8K, .1W, CRCW08052801F

Description
RESISTOR, 2.8K, .1W,
Request a Quote
Description
RESISTOR, 2.8K, .1W,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2.8K, .1W, - CRCW08052801F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2.8K, .1W,
CRCW08052801F
RESISTOR, 2.8K, .1W, CRCW08052801F
RESISTOR, 2.8K, .1W,

RESISTOR, 2.8K, .1W,

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052801F
Product Name RESISTOR, 2.8K, .1W,
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details