Vishay Intertechnology, Inc. RESISTOR, 280 OHMS, 1/8W, 1% CRCW08052800F

Description
RESISTOR, 280ohmS, 1/8W, 1%
Request a Quote
Description
RESISTOR, 280ohmS, 1/8W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 280 OHMS, 1/8W, 1% - CRCW08052800F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 280 OHMS, 1/8W, 1%
CRCW08052800F
RESISTOR, 280 OHMS, 1/8W, 1% CRCW08052800F
RESISTOR, 280ohmS, 1/8W, 1%

RESISTOR, 280ohmS, 1/8W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052800F
Product Name RESISTOR, 280 OHMS, 1/8W, 1%
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details