Vishay Precision Group CRCW080527R4FKEA CRCW080527R4FKEA

Description
CRCW080527R4FKEA
Request a Quote Datasheet
Description
CRCW080527R4FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080527R4FKEA - CRCW080527R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080527R4FKEA
CRCW080527R4FKEA
CRCW080527R4FKEA CRCW080527R4FKEA
CRCW080527R4FKEA

CRCW080527R4FKEA

Supplier's Site
SMD 27.4 Ohm 8W Resistor - 52-CRCW080527R4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27.4 Ohm 8W Resistor
52-CRCW080527R4FKEA
SMD 27.4 Ohm 8W Resistor 52-CRCW080527R4FKEA
27.4 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080527R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080527R4FKEA can be used for catalog matching and distributor lookup.

27.4 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080527R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080527R4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-27.4CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4CCT-ND
Chip Resistor - Surface Mount 541-27.4CCT-ND
27.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4CDKR-ND
Chip Resistor - Surface Mount 541-27.4CDKR-ND
27.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4CTR-ND
Chip Resistor - Surface Mount 541-27.4CTR-ND
27.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326331-CRCW080527R4FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326331-CRCW080527R4FKEA
Resistors - Chip Resistor - Surface Mount 1326331-CRCW080527R4FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326331-CRCW080527R4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 27.4 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 27R4 1% ET1 E3,541-27.4CDKR,541- 27.4CCT,541-27.4CTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326331-CRCW080527R4FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27.4 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 27R4 1% ET1 E3,541-27.4CDKR,541-27.4CCT,541-27.4CTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4424
Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4424
RES, THICK FILM, 27R4, 1%, 0.125W, 0805, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.125W, 0805, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Vishay - 53K0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Vishay
53K0075
Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Vishay 53K0075
RES, THICK FILM, 27R4, 1%, 0.125W, 0805; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.125W, 0805; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080527R4FKEA 52-CRCW080527R4FKEA 541-27.4CCT-ND 1326331-CRCW080527R4FKEA 42K4424
Product Name CRCW080527R4FKEA SMD 27.4 Ohm 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers