VISHAY INTERTECHNOLOGY, INC.
CRCW080527R0FRT1 -- RES 27 OHM 5% 0805
Vishay Intertechnology, Inc.
RES 27 OHM 5% 0805
CRCW080527R0FRT1
Description
RES 27ohm 5% 0805
Request a Quote
Email Supplier
Description
RES 27ohm 5% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080527R0FRT1 |
|
Product Name
|
RES 27 OHM 5% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details