27.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
27.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
27.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 27.4K OHM 1% 1/8W 0805
RES, THICK FILM, 27K4, 1%, 0.125W, 0805, REEL; Resistance:27.4kohm;
RES, THICK FILM, 27K4, 1%, 0.125W, 0805; Resistance:27.4kohm;
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-27.4KCCT-ND | CRCW080527K4FKEA | 6791184 | 1825295 | CRCW080527K4FKEA | 42K4422 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance: 1%; Power Rating:0... | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 27K4, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 [2012 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |