Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080527K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3514 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3514
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3514
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3514
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers