Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805274RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805274RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805274RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805274RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Surface Mount Resistors - 6791171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791171
Surface Mount Resistors 6791171
Vishay CRCW0805274RFKEA

Vishay CRCW0805274RFKEA

Supplier's Site
Surface Mount Resistors - 1694603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694603
Surface Mount Resistors 1694603
Vishay CRCW0805274RFKEA

Vishay CRCW0805274RFKEA

Supplier's Site
Surface Mount Resistors - 1825510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825510
Surface Mount Resistors 1825510
Vishay CRCW0805274RFKEA

Vishay CRCW0805274RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-274CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274CDKR-ND
Chip Resistor - Surface Mount 541-274CDKR-ND
274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274CCT-ND
Chip Resistor - Surface Mount 541-274CCT-ND
274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274CTR-ND
Chip Resistor - Surface Mount 541-274CTR-ND
274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 274R, 1%, 0.125W, 0805; Resistance Vishay - 53K0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.125W, 0805; Resistance Vishay
53K0079
Res, Thick Film, 274R, 1%, 0.125W, 0805; Resistance Vishay 53K0079
RES, THICK FILM, 274R, 1%, 0.125W, 0805; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.125W, 0805; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 274R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4428
Res, Thick Film, 274R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4428
RES, THICK FILM, 274R, 1%, 0.125W, 0805, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.125W, 0805, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805274RFKEA 6791171 1825510 541-274CDKR-ND 53K0079 42K4428
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance: 1%; Power Rating:0.1... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 274R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 274R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 274 ohms 274 ohms 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074210P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details