Vishay Intertechnology, Inc. RES 270K, 5%, 0805, AXC134-002-274 CRCW0805274J

Description
RES 270K, 5%, 0805, AXC134-002-274
Request a Quote
Description
RES 270K, 5%, 0805, AXC134-002-274
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 270K, 5%, 0805, AXC134-002-274 - CRCW0805274J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K, 5%, 0805, AXC134-002-274
CRCW0805274J
RES 270K, 5%, 0805, AXC134-002-274 CRCW0805274J
RES 270K, 5%, 0805, AXC134-002-274

RES 270K, 5%, 0805, AXC134-002-274

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805274J
Product Name RES 270K, 5%, 0805, AXC134-002-274
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers