Vishay Intertechnology, Inc. SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05 CRCW08052743FRT1

Description
SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05
Request a Quote
Description
SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05 - CRCW08052743FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05
CRCW08052743FRT1
SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05 CRCW08052743FRT1
SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05

SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052743FRT1
Product Name SMD-RES, 274K, 1%, 1/10W, 100PPM, .08X.05
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details