Vishay Intertechnology, Inc. RES, THKF, 274KOHM, 1%, 100PPM, 0.125W CRCW08052743F

Description
RES, THKF, 274KOHM, 1%, 100PPM, 0.125W
Request a Quote
Description
RES, THKF, 274KOHM, 1%, 100PPM, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THKF, 274KOHM, 1%, 100PPM, 0.125W - CRCW08052743F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THKF, 274KOHM, 1%, 100PPM, 0.125W
CRCW08052743F
RES, THKF, 274KOHM, 1%, 100PPM, 0.125W CRCW08052743F
RES, THKF, 274KOHM, 1%, 100PPM, 0.125W

RES, THKF, 274KOHM, 1%, 100PPM, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052743F
Product Name RES, THKF, 274KOHM, 1%, 100PPM, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details