Vishay Intertechnology, Inc. RES 2.7K 1/10W 5% 805 CRCW0805272JRT5

Description
RES 2.7K 1/10W 5% 805
Request a Quote
Description
RES 2.7K 1/10W 5% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K 1/10W 5% 805 - CRCW0805272JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K 1/10W 5% 805
CRCW0805272JRT5
RES 2.7K 1/10W 5% 805 CRCW0805272JRT5
RES 2.7K 1/10W 5% 805

RES 2.7K 1/10W 5% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805272JRT5
Product Name RES 2.7K 1/10W 5% 805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details