VISHAY INTERTECHNOLOGY, INC.
CRCW0805271JRT5 -- RES SMT 270 OHM 5% (0805)
Vishay Intertechnology, Inc.
RES SMT 270 OHM 5% (0805)
CRCW0805271JRT5
Description
RES SMT 270ohm 5% (0805)
Request a Quote
Email Supplier
Description
RES SMT 270ohm 5% (0805)
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805271JRT5 |
|
Product Name
|
RES SMT 270 OHM 5% (0805) |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details