Vishay Intertechnology, Inc. RES, TF, 270, 5%, 1/10W, 0805 CRCW0805271J

Description
RES, TF, 270, 5%, 1/10W, 0805
Request a Quote
Description
RES, TF, 270, 5%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 270, 5%, 1/10W, 0805 - CRCW0805271J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 270, 5%, 1/10W, 0805
CRCW0805271J
RES, TF, 270, 5%, 1/10W, 0805 CRCW0805271J
RES, TF, 270, 5%, 1/10W, 0805

RES, TF, 270, 5%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805271J
Product Name RES, TF, 270, 5%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers