Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 270ohms 5% CRCW0805270RJNEB

Description
Thick Film Resistors - SMD 1/8watt 270ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 270ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 270ohms 5% - CRCW0805270RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 270ohms 5%
CRCW0805270RJNEB
Thick Film Resistors - SMD 1/8watt 270ohms 5% CRCW0805270RJNEB
Thick Film Resistors - SMD 1/8watt 270ohms 5%

Thick Film Resistors - SMD 1/8watt 270ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805270RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805270RJNEB-ND
Chip Resistor - Surface Mount CRCW0805270RJNEB-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 270R 5% Et5 E3 Rohs Compliant Vishay - 49P0769 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 270R 5% Et5 E3 Rohs Compliant Vishay
49P0769
D12/crcw0805 200 270R 5% Et5 E3 Rohs Compliant Vishay 49P0769
D12/CRCW0805 200 270R 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 270R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805270RJNEB CRCW0805270RJNEB-ND 49P0769
Product Name Thick Film Resistors - SMD 1/8watt 270ohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 270R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers