Vishay Precision Group SMD 0.125W Resistor CRCW0805270RJNEA

Description
0805 270R 5% 0.125W Thick Film Resistor, SMD Product overview: CRCW0805270RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805270RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 270R 5% 0.125W Thick Film Resistor, SMD Product overview: CRCW0805270RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805270RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W Resistor - 52-CRCW0805270RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Resistor
52-CRCW0805270RJNEA
SMD 0.125W Resistor 52-CRCW0805270RJNEA
0805 270R 5% 0.125W Thick Film Resistor, SMD Product overview: CRCW0805270RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805270RJNEA can be used for catalog matching and distributor lookup.

0805 270R 5% 0.125W Thick Film Resistor, SMD Product overview: CRCW0805270RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805270RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES, 270 OHM, 5%, 1/8W, 0805 - CRCW0805270RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 270 OHM, 5%, 1/8W, 0805
CRCW0805270RJNEA
RES, 270 OHM, 5%, 1/8W, 0805 CRCW0805270RJNEA
RES, 270ohm, 5%, 1/8W, 0805

RES, 270ohm, 5%, 1/8W, 0805

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805270RJNEA
813116-CRCW0805270RJNEA
Chip Resistor - Surface Mount - CRCW0805270RJNEA 813116-CRCW0805270RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 813116-CRCW0805270RJ NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 270 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 813116-CRCW0805270RJNEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 270 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-270ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270ACT-ND
Chip Resistor - Surface Mount 541-270ACT-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270ATR-ND
Chip Resistor - Surface Mount 541-270ATR-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270ADKR-ND
Chip Resistor - Surface Mount 541-270ADKR-ND
270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805270RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805270RJNEA
Chip Resistor - Surface Mount CRCW0805270RJNEA
RES SMD 270 OHM 5% 1/8W 0805

RES SMD 270 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Vishay - 59M6882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Vishay
59M6882
Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Vishay 59M6882
RES, THICK FILM, 270R, 5%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 91C4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.125W, 0805, Reel; Resistance Vishay
91C4401
Res, Thick Film, 270R, 5%, 0.125W, 0805, Reel; Resistance Vishay 91C4401
RES, THICK FILM, 270R, 5%, 0.125W, 0805, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.125W, 0805, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW0805270RJNEA CRCW0805270RJNEA 813116-CRCW0805270RJNEA 541-270ACT-ND CRCW0805270RJNEA 59M6882 91C4401
Product Name SMD 0.125W Resistor RES, 270 OHM, 5%, 1/8W, 0805 Chip Resistor - Surface Mount - CRCW0805270RJNEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 270R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 270R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details