Vishay/DaleThick Film Resistors - SMD 1/8watt 270ohms 1%
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, AEC-Q200, 270R, 1%, 0.125W, 0805 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0805270RFKEB | 541-CRCW0805270RFKEBCT-ND | 84AH5274 |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/8watt 270ohms 1% | Chip Resistor - Surface Mount | Res, Aec-Q200, 270R, 1%, 0.125W, 0805 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 |
| Resistance Range | 270 ohms | 270 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |