Vishay Precision Group RES 270 OHM .33W 1% 0805 SMD CRCW0805270RFKEAHP

Description
RES 270ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 270ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM .33W 1% 0805 SMD - CRCW0805270RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM .33W 1% 0805 SMD
CRCW0805270RFKEAHP
RES 270 OHM .33W 1% 0805 SMD CRCW0805270RFKEAHP
RES 270ohm .33W 1% 0805 SMD

RES 270ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 8123491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123491
Surface Mount Resistors 8123491
Vishay CRCW0805270RFKEAHP

Vishay CRCW0805270RFKEAHP

Supplier's Site
Surface Mount Resistors - 8123491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123491P
Surface Mount Resistors 8123491P
Vishay CRCW0805270RFKEAHP

Vishay CRCW0805270RFKEAHP

Supplier's Site
Surface Mount Resistors - 1824209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824209
Surface Mount Resistors 1824209
Vishay CRCW0805270RFKEAHP

Vishay CRCW0805270RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-270TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270TCT-ND
Chip Resistor - Surface Mount 541-270TCT-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270TTR-ND
Chip Resistor - Surface Mount 541-270TTR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270TDKR-ND
Chip Resistor - Surface Mount 541-270TDKR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4764 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4764
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4764
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 270 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 270 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805270RFKEAHP 8123491 8123491P 1824209 541-270TCT-ND 41R4764
Product Name RES 270 OHM .33W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details