Vishay Precision Group Surface Mount Resistors CRCW0805270RFKEA

Description
Vishay CRCW0805270RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805270RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791169
Surface Mount Resistors 6791169
Vishay CRCW0805270RFKEA

Vishay CRCW0805270RFKEA

Supplier's Site
Surface Mount Resistors - 1825473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825473
Surface Mount Resistors 1825473
Vishay CRCW0805270RFKEA

Vishay CRCW0805270RFKEA

Supplier's Site
Surface Mount Resistors - 1694602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694602
Surface Mount Resistors 1694602
Vishay CRCW0805270RFKEA

Vishay CRCW0805270RFKEA

Supplier's Site
RES 270 OHM 1/8W 1% 0805 SMD - CRCW0805270RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W 1% 0805 SMD
CRCW0805270RFKEA
RES 270 OHM 1/8W 1% 0805 SMD CRCW0805270RFKEA
RES 270ohm 1/8W 1% 0805 SMD

RES 270ohm 1/8W 1% 0805 SMD

Supplier's Site
SMD 270 Ohm Resistor - 52-CRCW0805270RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm Resistor
52-CRCW0805270RFKEA
SMD 270 Ohm Resistor 52-CRCW0805270RFKEA
270 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805270RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805270RFKEA can be used for catalog matching and distributor lookup.

270 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805270RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805270RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-270CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270CCT-ND
Chip Resistor - Surface Mount 541-270CCT-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270CDKR-ND
Chip Resistor - Surface Mount 541-270CDKR-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270CTR-ND
Chip Resistor - Surface Mount 541-270CTR-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Vishay - 53K0077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Vishay
53K0077
Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Vishay 53K0077
RES, THICK FILM, 270R, 1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4426
Res, Thick Film, 270R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4426
RES, THICK FILM, 270R, 1%, 0.125W, 0805, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.125W, 0805, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4597 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4597
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4597
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791169 1825473 CRCW0805270RFKEA 52-CRCW0805270RFKEA 541-270CCT-ND 53K0077 42K4426 27W4597
Product Name Surface Mount Resistors Surface Mount Resistors RES 270 OHM 1/8W 1% 0805 SMD SMD 270 Ohm Resistor Chip Resistor - Surface Mount Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 270R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers