Vishay Intertechnology, Inc. RES 270K OHM 1/8W 5% 0805 SMD CRCW0805270KJNTA

Description
RES 270Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 270Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/8W 5% 0805 SMD - CRCW0805270KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/8W 5% 0805 SMD
CRCW0805270KJNTA
RES 270K OHM 1/8W 5% 0805 SMD CRCW0805270KJNTA
RES 270Kohm 1/8W 5% 0805 SMD

RES 270Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805270KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805270KJNTA-ND
Chip Resistor - Surface Mount CRCW0805270KJNTA-ND
270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 270K 5% 200 Rt1 Rohs Compliant Vishay - 49P0763 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 270K 5% 200 Rt1 Rohs Compliant Vishay
49P0763
Crcw0805 270K 5% 200 Rt1 Rohs Compliant Vishay 49P0763
CRCW0805 270K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 270K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805270KJNTA CRCW0805270KJNTA-ND 49P0763
Product Name RES 270K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 270K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details