Vishay Precision Group Thick Film Resistors - SMD 1/8watt 270Kohms 5% CRCW0805270KJNEA

Description
Thick Film Resistors - SMD 1/8watt 270Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 270Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 270Kohms 5% - CRCW0805270KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 270Kohms 5%
CRCW0805270KJNEA
Thick Film Resistors - SMD 1/8watt 270Kohms 5% CRCW0805270KJNEA
Thick Film Resistors - SMD 1/8watt 270Kohms 5%

Thick Film Resistors - SMD 1/8watt 270Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-270KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KACT-ND
Chip Resistor - Surface Mount 541-270KACT-ND
270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KADKR-ND
Chip Resistor - Surface Mount 541-270KADKR-ND
270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KATR-ND
Chip Resistor - Surface Mount 541-270KATR-ND
270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 270K, 5%, 0.125W, 0805; Resistance Vishay - 59M6881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 5%, 0.125W, 0805; Resistance Vishay
59M6881
Res, Thick Film, 270K, 5%, 0.125W, 0805; Resistance Vishay 59M6881
RES, THICK FILM, 270K, 5%, 0.125W, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 5%, 0.125W, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805270KJNEA 541-270KACT-ND 59M6881
Product Name Thick Film Resistors - SMD 1/8watt 270Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 270K, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details