Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805270KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805270KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805270KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805270KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Surface Mount Resistors - 6791165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791165
Surface Mount Resistors 6791165
Vishay CRCW0805270KFKEA

Vishay CRCW0805270KFKEA

Supplier's Site
Surface Mount Resistors - 1694601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694601
Surface Mount Resistors 1694601
Vishay CRCW0805270KFKEA

Vishay CRCW0805270KFKEA

Supplier's Site
Surface Mount Resistors - 1825443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825443
Surface Mount Resistors 1825443
Vishay CRCW0805270KFKEA

Vishay CRCW0805270KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-270KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KCCT-ND
Chip Resistor - Surface Mount 541-270KCCT-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KCTR-ND
Chip Resistor - Surface Mount 541-270KCTR-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KCDKR-ND
Chip Resistor - Surface Mount 541-270KCDKR-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 270Kohm, 125Mw, 1%; Resistance Vishay - 53K0076 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 270Kohm, 125Mw, 1%; Resistance Vishay
53K0076
Thick Film Resistor, 270Kohm, 125Mw, 1%; Resistance Vishay 53K0076
THICK FILM RESISTOR, 270KOHM, 125mW, 1%; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 270KOHM, 125mW, 1%; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4425
Res, Thick Film, 270K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4425
RES, THICK FILM, 270K, 1%, 0.125W, 0805, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.125W, 0805, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4596 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4596
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4596
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 270 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 270 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805270KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805270KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805270KFKEA
RES SMD 270K OHM 1% 1/8W 0805

RES SMD 270K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805270KFKEA 6791165 1825443 541-270KCCT-ND 53K0076 42K4425 27W4596 CRCW0805270KFKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistor, 270Kohm, 125Mw, 1%; Resistance Vishay Res, Thick Film, 270K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers