Vishay Intertechnology, Inc. RES 470K OHM .1W 0805 SMT CRCW0805270JRT5

Description
RES 470Kohm .1W 0805 SMT
Request a Quote
Description
RES 470Kohm .1W 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM .1W 0805 SMT - CRCW0805270JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM .1W 0805 SMT
CRCW0805270JRT5
RES 470K OHM .1W 0805 SMT CRCW0805270JRT5
RES 470Kohm .1W 0805 SMT

RES 470Kohm .1W 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805270JRT5
Product Name RES 470K OHM .1W 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details