VISHAY INTERTECHNOLOGY, INC.
CRCW08052701FT -- 2.7K OHM 1% 1/4 W
Vishay Intertechnology, Inc.
2.7K OHM 1% 1/4 W
CRCW08052701FT
Description
2.7Kohm 1% 1/4 W
Request a Quote
Email Supplier
Description
2.7Kohm 1% 1/4 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052701FT |
|
Product Name
|
2.7K OHM 1% 1/4 W |
|
Resistance Range
|
2700 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
158000 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details