Vishay Precision Group CRCW080526K7FKTA CRCW080526K7FKTA

Description
CRCW080526K7FKTA
Request a Quote Datasheet
Description
CRCW080526K7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080526K7FKTA - CRCW080526K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080526K7FKTA
CRCW080526K7FKTA
CRCW080526K7FKTA CRCW080526K7FKTA
CRCW080526K7FKTA

CRCW080526K7FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080526K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080526K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080526K7FKTACT-ND
RES SMD 26.7K OHM 1% 1/8W 0805

RES SMD 26.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080526K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080526K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080526K7FKTADKR-ND
RES SMD 26.7K OHM 1% 1/8W 0805

RES SMD 26.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080526K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080526K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080526K7FKTATR-ND
26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4997
Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4997
RES, THICK FILM, 26K7, 1%, 0.125W, 0805, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K7, 1%, 0.125W, 0805, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.125W, 0805; Resistance Vishay - 90B3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.125W, 0805; Resistance Vishay
90B3487
Res, Thick Film, 26K7, 1%, 0.125W, 0805; Resistance Vishay 90B3487
RES, THICK FILM, 26K7, 1%, 0.125W, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K7, 1%, 0.125W, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080526K7FKTA 541-CRCW080526K7FKTACT-ND 07J4997
Product Name CRCW080526K7FKTA Chip Resistor - Surface Mount Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073166P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.0500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details