Vishay Precision Group Chip Resistor - Surface Mount CRCW080526K1FKTA

Description
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080526K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080526K1FKTA-ND
Chip Resistor - Surface Mount CRCW080526K1FKTA-ND
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080526K1FKTA - CRCW080526K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080526K1FKTA
CRCW080526K1FKTA
CRCW080526K1FKTA CRCW080526K1FKTA
CRCW080526K1FKTA

CRCW080526K1FKTA

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.125W, 0805; Resistance Vishay - 92B6976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.125W, 0805; Resistance Vishay
92B6976
Res, Thick Film, 26K1, 1%, 0.125W, 0805; Resistance Vishay 92B6976
RES, THICK FILM, 26K1, 1%, 0.125W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K1, 1%, 0.125W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4992
Res, Thick Film, 26K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4992
RES, THICK FILM, 26K1, 1%, 0.125W, 0805, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K1, 1%, 0.125W, 0805, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080526K1FKTA-ND CRCW080526K1FKTA 92B6976
Product Name Chip Resistor - Surface Mount CRCW080526K1FKTA Res, Thick Film, 26K1, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details