Thick Film ResistorSeries:CRCW;
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 26K1, 1%, 0.125W, 0805, REEL; Resistance:26.1kohm;
RES, THICK FILM, 26K1, 1%, 0.125W, 0805; Resistance:26.1kohm;
RES SMD 26.1K OHM 1% 1/8W 0805
RES SMD 26.1K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW080526K1FKEA | 6791162 | 541-26.1KCTR-ND | 42K4419 | CRCW080526K1FKEA | CRCW080526K1FKEA |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:26.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 26K1, 1%, 0.125W, 0805, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Configuration | Single Resistor | Single Resistor |