Vishay Precision Group Chip Resistor - Surface Mount CRCW0805267KFKEA

Description
267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-267KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KCCT-ND
Chip Resistor - Surface Mount 541-267KCCT-ND
267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KCDKR-ND
Chip Resistor - Surface Mount 541-267KCDKR-ND
267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KCTR-ND
Chip Resistor - Surface Mount 541-267KCTR-ND
267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805267KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805267KFKEA
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805267KFKEA
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805267KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805267KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805267KFKEA
RES SMD 267K OHM 1% 1/8W 0805

RES SMD 267K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 267K, 1%, 0.125W, 0805; Resistance Vishay - 42K4421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267K, 1%, 0.125W, 0805; Resistance Vishay
42K4421
Res, Thick Film, 267K, 1%, 0.125W, 0805; Resistance Vishay 42K4421
RES, THICK FILM, 267K, 1%, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267K, 1%, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 267K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267K, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0067
Res, Thick Film, 267K, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0067
RES, THICK FILM, 267K, 1%, 0.125W, 0805, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267K, 1%, 0.125W, 0805, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-267KCCT-ND CRCW0805267KFKEA CRCW0805267KFKEA 42K4421
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 267K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details