Vishay Intertechnology, Inc. RES, MF, 29.4K, 1/4W, 1% CRCW08052672FT

Description
RES, MF, 29.4K, 1/4W, 1%
Request a Quote
Description
RES, MF, 29.4K, 1/4W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, MF, 29.4K, 1/4W, 1% - CRCW08052672FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, MF, 29.4K, 1/4W, 1%
CRCW08052672FT
RES, MF, 29.4K, 1/4W, 1% CRCW08052672FT
RES, MF, 29.4K, 1/4W, 1%

RES, MF, 29.4K, 1/4W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052672FT
Product Name RES, MF, 29.4K, 1/4W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers