Vishay Precision Group Chip Resistor - Surface Mount CRCW0805261RFKTA

Description
261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805261RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805261RFKTA-ND
Chip Resistor - Surface Mount CRCW0805261RFKTA-ND
261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805261RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805261RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805261RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay - 92B6975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay
92B6975
Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay 92B6975
RES, THICK FILM, 261R, 1%, 0.125W, 0805; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 261R, 1%, 0.125W, 0805; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4990
Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4990
RES, THICK FILM, 261R, 1%, 0.125W, 0805, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 261R, 1%, 0.125W, 0805, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805261RFKTA-ND CRCW0805261RFKTA 92B6975 07J4990
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details