Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805261RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805261RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805261RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805261RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-261CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261CCT-ND
Chip Resistor - Surface Mount 541-261CCT-ND
261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261CTR-ND
Chip Resistor - Surface Mount 541-261CTR-ND
261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261CDKR-ND
Chip Resistor - Surface Mount 541-261CDKR-ND
261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay - 53K0065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay
53K0065
Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay 53K0065
RES, THICK FILM, 261R, 1%, 0.125W, 0805; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 261R, 1%, 0.125W, 0805; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0066
Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0066
RES, THICK FILM, 261R, 1%, 0.125W, 0805, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 261R, 1%, 0.125W, 0805, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805261RFKEA 541-261CCT-ND 53K0065 53K0066
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 261R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 261R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers