Vishay Precision Group RES 25.5 OHM 1/8W 1% 0805 SMD CRCW080525R5FKTA

Description
RES 25.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 25.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/8W 1% 0805 SMD - CRCW080525R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/8W 1% 0805 SMD
CRCW080525R5FKTA
RES 25.5 OHM 1/8W 1% 0805 SMD CRCW080525R5FKTA
RES 25.5ohm 1/8W 1% 0805 SMD

RES 25.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080525R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080525R5FKTA-ND
Chip Resistor - Surface Mount CRCW080525R5FKTA-ND
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 25.5 Ohm, 125Mw, 1%; Resistance Vishay - 07J4982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 25.5 Ohm, 125Mw, 1%; Resistance Vishay
07J4982
Resistor, Thick Film, 25.5 Ohm, 125Mw, 1%; Resistance Vishay 07J4982
RESISTOR, THICK FILM, 25.5 OHM, 125mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 25.5 OHM, 125mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080525R5FKTA CRCW080525R5FKTA-ND 07J4982
Product Name RES 25.5 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 25.5 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details