Vishay Precision Group Chip Resistor - Surface Mount CRCW080525R5FKEA

Description
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-25.5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5CDKR-ND
Chip Resistor - Surface Mount 541-25.5CDKR-ND
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-25.5CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5CCT-ND
Chip Resistor - Surface Mount 541-25.5CCT-ND
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-25.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5CTR-ND
Chip Resistor - Surface Mount 541-25.5CTR-ND
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW080525R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW080525R5FKEA
Thick Film ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW080525R5FKEA
Thick Film ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 25R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4416
Res, Thick Film, 25R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4416
RES, THICK FILM, 25R5, 1%, 0.125W, 0805, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.125W, 0805, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 25R5, 1%, 0.125W, 0805; Resistance Vishay - 53K0054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.125W, 0805; Resistance Vishay
53K0054
Res, Thick Film, 25R5, 1%, 0.125W, 0805; Resistance Vishay 53K0054
RES, THICK FILM, 25R5, 1%, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-25.5CDKR-ND CRCW080525R5FKEA 42K4416
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 25R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details