Vishay Precision Group Chip Resistor - Surface Mount CRCW0805255RFKEA

Description
255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-255CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255CTR-ND
Chip Resistor - Surface Mount 541-255CTR-ND
255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255CCT-ND
Chip Resistor - Surface Mount 541-255CCT-ND
255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255CDKR-ND
Chip Resistor - Surface Mount 541-255CDKR-ND
255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805255RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805255RFKEA
Thick Film ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805255RFKEA
Thick Film ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 255R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4418
Res, Thick Film, 255R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4418
RES, THICK FILM, 255R, 1%, 0.125W, 0805, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255R, 1%, 0.125W, 0805, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 255 Ohm, 125Mw, 1%; Resistance Vishay - 53K0056 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 255 Ohm, 125Mw, 1%; Resistance Vishay
53K0056
Thick Film Resistor, 255 Ohm, 125Mw, 1%; Resistance Vishay 53K0056
THICK FILM RESISTOR, 255 OHM, 125mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 255 OHM, 125mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-255CTR-ND CRCW0805255RFKEA 42K4418 53K0056
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 255R, 1%, 0.125W, 0805, Reel; Resistance Vishay Thick Film Resistor, 255 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 255 ohms 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details