Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805255RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4586
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4586
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3505 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3505
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3505
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4586
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details