Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 255Kohms 1% CRCW0805255KFKTA

Description
Thick Film Resistors - SMD 1/8watt 255Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 255Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 255Kohms 1% - CRCW0805255KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 255Kohms 1%
CRCW0805255KFKTA
Thick Film Resistors - SMD 1/8watt 255Kohms 1% CRCW0805255KFKTA
Thick Film Resistors - SMD 1/8watt 255Kohms 1%

Thick Film Resistors - SMD 1/8watt 255Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805255KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805255KFKTA-ND
Chip Resistor - Surface Mount CRCW0805255KFKTA-ND
255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 255Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4986 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 255Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4986
Thick Film Resistor, 255Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4986
THICK FILM RESISTOR, 255KOHM, 125mW, 1%, FULL REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 255KOHM, 125mW, 1%, FULL REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805255KFKTA CRCW0805255KFKTA-ND 07J4986
Product Name Thick Film Resistors - SMD 1/8watt 255Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 255Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 255000 ohms 255000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers