Vishay Precision Group Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805255KFKEB

Description
Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805255KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805255KFKEB
Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805255KFKEB
Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805255KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805255KFKEB-ND
Chip Resistor - Surface Mount CRCW0805255KFKEB-ND
255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805255KFKEB CRCW0805255KFKEB-ND
Product Name Res Thick Film 0805 255K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details