Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805255KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805255KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805255KFKEA
Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805255KFKEA
Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-255KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KCDKR-ND
Chip Resistor - Surface Mount 541-255KCDKR-ND
255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KCCT-ND
Chip Resistor - Surface Mount 541-255KCCT-ND
255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KCTR-ND
Chip Resistor - Surface Mount 541-255KCTR-ND
255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805255KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805255KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805255KFKEA
RES SMD 255K OHM 1% 1/8W 0805

RES SMD 255K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 255K, 1%, 0.125W, 0805; Resistance Vishay - 53K0055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.125W, 0805; Resistance Vishay
53K0055
Res, Thick Film, 255K, 1%, 0.125W, 0805; Resistance Vishay 53K0055
RES, THICK FILM, 255K, 1%, 0.125W, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255K, 1%, 0.125W, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 255K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4417
Res, Thick Film, 255K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4417
RES, THICK FILM, 255K, 1%, 0.125W, 0805, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255K, 1%, 0.125W, 0805, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805255KFKEA 541-255KCDKR-ND CRCW0805255KFKEA 53K0055
Product Name Thick Film ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 255K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details