Vishay Intertechnology, Inc. RES 2.55 KOHM 1.0 % 0805S CRCW08052551FRT1

Description
RES 2.55 KOHM 1.0 % 0805S
Request a Quote
Description
RES 2.55 KOHM 1.0 % 0805S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 KOHM 1.0 % 0805S - CRCW08052551FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 KOHM 1.0 % 0805S
CRCW08052551FRT1
RES 2.55 KOHM 1.0 % 0805S CRCW08052551FRT1
RES 2.55 KOHM 1.0 % 0805S

RES 2.55 KOHM 1.0 % 0805S

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052551FRT1
Product Name RES 2.55 KOHM 1.0 % 0805S
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details