Vishay Precision Group Surface Mount Resistors CRCW080524R9FKEA

Description
Vishay CRCW080524R9FKEA
Request a Quote Datasheet
Description
Vishay CRCW080524R9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791159
Surface Mount Resistors 6791159
Vishay CRCW080524R9FKEA

Vishay CRCW080524R9FKEA

Supplier's Site
Surface Mount Resistors - 1694598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694598
Surface Mount Resistors 1694598
Vishay CRCW080524R9FKEA

Vishay CRCW080524R9FKEA

Supplier's Site
Surface Mount Resistors - 1825372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825372
Surface Mount Resistors 1825372
Vishay CRCW080524R9FKEA

Vishay CRCW080524R9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-24.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9CCT-ND
Chip Resistor - Surface Mount 541-24.9CCT-ND
24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9CDKR-ND
Chip Resistor - Surface Mount 541-24.9CDKR-ND
24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9CTR-ND
Chip Resistor - Surface Mount 541-24.9CTR-ND
24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 24.9ohms 1% 100ppm - CRCW080524R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 24.9ohms 1% 100ppm
CRCW080524R9FKEA
Thick Film Resistors - SMD 1/8watt 24.9ohms 1% 100ppm CRCW080524R9FKEA
Thick Film Resistors - SMD 1/8watt 24.9ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 24.9ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080524R9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080524R9FKEA
Chip Resistor - Surface Mount CRCW080524R9FKEA
RES SMD 24.9 OHM 1% 1/8W 0805

RES SMD 24.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 24R9, 1%, 0.125W, 0805; Resistance Vishay - 53K0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.125W, 0805; Resistance Vishay
53K0046
Res, Thick Film, 24R9, 1%, 0.125W, 0805; Resistance Vishay 53K0046
RES, THICK FILM, 24R9, 1%, 0.125W, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.125W, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4408
Res, Thick Film, 24R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4408
RES, THICK FILM, 24R9, 1%, 0.125W, 0805, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.125W, 0805, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4578
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4578
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6791159 1825372 541-24.9CCT-ND CRCW080524R9FKEA CRCW080524R9FKEA 53K0046 27W4578
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 24.9ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 24R9, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data