Vishay Intertechnology, Inc. RESISTOR, CHIP 24.9 OHM, 1%, 1/10W CRCW080524R9F

Description
RESISTOR, CHIP 24.9ohm, 1%, 1/10W
Request a Quote
Description
RESISTOR, CHIP 24.9ohm, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CHIP 24.9 OHM, 1%, 1/10W - CRCW080524R9F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CHIP 24.9 OHM, 1%, 1/10W
CRCW080524R9F
RESISTOR, CHIP 24.9 OHM, 1%, 1/10W CRCW080524R9F
RESISTOR, CHIP 24.9ohm, 1%, 1/10W

RESISTOR, CHIP 24.9ohm, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080524R9F
Product Name RESISTOR, CHIP 24.9 OHM, 1%, 1/10W
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details