Vishay Precision Group Chip Resistor - Surface Mount CRCW080524R3FKTA

Description
24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080524R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080524R3FKTA-ND
Chip Resistor - Surface Mount CRCW080524R3FKTA-ND
24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 24.3 OHM 1/8W 1% 0805 SMD - CRCW080524R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/8W 1% 0805 SMD
CRCW080524R3FKTA
RES 24.3 OHM 1/8W 1% 0805 SMD CRCW080524R3FKTA
RES 24.3ohm 1/8W 1% 0805 SMD

RES 24.3ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4968
Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4968
RES, THICK FILM, 24R3, 1%, 0.125W, 0805, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 24R3, 1%, 0.125W, 0805, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080524R3FKTA-ND CRCW080524R3FKTA 07J4968
Product Name Chip Resistor - Surface Mount RES 24.3 OHM 1/8W 1% 0805 SMD Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details