Vishay Intertechnology, Inc. CRCW080524R3FKEA CRCW080524R3FKEA

Description
CRCW080524R3FKEA
Request a Quote Datasheet
Description
CRCW080524R3FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080524R3FKEA - CRCW080524R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080524R3FKEA
CRCW080524R3FKEA
CRCW080524R3FKEA CRCW080524R3FKEA
CRCW080524R3FKEA

CRCW080524R3FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-24.3CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3CDKR-ND
Chip Resistor - Surface Mount 541-24.3CDKR-ND
24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3CTR-ND
Chip Resistor - Surface Mount 541-24.3CTR-ND
24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3CCT-ND
Chip Resistor - Surface Mount 541-24.3CCT-ND
24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4407
Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4407
RES, THICK FILM, 24R3, 1%, 0.125W, 0805, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R3, 1%, 0.125W, 0805, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 24.3 Ohm, 125Mw, 1%; Resistance Vishay - 53K0045 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 24.3 Ohm, 125Mw, 1%; Resistance Vishay
53K0045
Thick Film Resistor, 24.3 Ohm, 125Mw, 1%; Resistance Vishay 53K0045
THICK FILM RESISTOR, 24.3 OHM, 125mW, 1%; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 24.3 OHM, 125mW, 1%; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080524R3FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080524R3FKEA
Resistors - Chip Resistor - Surface Mount CRCW080524R3FKEA
RES SMD 24.3 OHM 1% 1/8W 0805

RES SMD 24.3 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080524R3FKEA 541-24.3CDKR-ND 42K4407 CRCW080524R3FKEA
Product Name CRCW080524R3FKEA Chip Resistor - Surface Mount Res, Thick Film, 24R3, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details