Vishay Intertechnology, Inc. RESISTOR: 24.3 OHM, 1/10W, 1%, PACKAGE 0805 CRCW080524R3F

Description
RESISTOR: 24.3ohm, 1/10W, 1%, PACKAGE 0805
Request a Quote
Description
RESISTOR: 24.3ohm, 1/10W, 1%, PACKAGE 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR: 24.3 OHM, 1/10W, 1%, PACKAGE 0805 - CRCW080524R3F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR: 24.3 OHM, 1/10W, 1%, PACKAGE 0805
CRCW080524R3F
RESISTOR: 24.3 OHM, 1/10W, 1%, PACKAGE 0805 CRCW080524R3F
RESISTOR: 24.3ohm, 1/10W, 1%, PACKAGE 0805

RESISTOR: 24.3ohm, 1/10W, 1%, PACKAGE 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080524R3F
Product Name RESISTOR: 24.3 OHM, 1/10W, 1%, PACKAGE 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details