Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080524R0FKEAHP

Description
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080524R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080524R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080524R0FKEAHPTR-ND
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080524R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080524R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080524R0FKEAHPCT-ND
RES SMD 24 OHM 1% 1/2W 0805

RES SMD 24 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080524R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080524R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080524R0FKEAHPDKR-ND
RES SMD 24 OHM 1% 1/2W 0805

RES SMD 24 OHM 1% 1/2W 0805

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 24 Ohms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 24 Ohms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film

Buy Now Datasheet
RES 24.0 OHM .33W 1% 0805 SMD - CRCW080524R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM .33W 1% 0805 SMD
CRCW080524R0FKEAHP
RES 24.0 OHM .33W 1% 0805 SMD CRCW080524R0FKEAHP
RES 24.0ohm .33W 1% 0805 SMD

RES 24.0ohm .33W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080524R0FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080524R0FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW080524R0FKEAHP
RES SMD 24 OHM 1% 1/2W 0805

RES SMD 24 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080524R0FKEAHPTR-ND CRCW080524R0FKEAHP CRCW080524R0FKEAHP
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount RES 24.0 OHM .33W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details