Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW080524K9FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327157-CRCW080524K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 24.9 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-24.9KCCT,541-24. 9KCDKR,D12/CRCW0805 100 24K9 1% ET1 E3,541-24.9KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327157-CRCW080524K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 24.9 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-24.9KCCT,541-24. 9KCDKR,D12/CRCW0805 100 24K9 1% ET1 E3,541-24.9KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327157-CRCW080524K9FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327157-CRCW080524K9FKEA
Resistors - Chip Resistor - Surface Mount 1327157-CRCW080524K9FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327157-CRCW080524K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 24.9 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-24.9KCCT,541-24. 9KCDKR,D12/CRCW0805 100 24K9 1% ET1 E3,541-24.9KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327157-CRCW080524K9FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 24.9 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-24.9KCCT,541-24.9KCDKR,D12/CRCW0805 100 24K9 1% ET1 E3,541-24.9KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KCTR-ND
Chip Resistor - Surface Mount 541-24.9KCTR-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KCCT-ND
Chip Resistor - Surface Mount 541-24.9KCCT-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KCDKR-ND
Chip Resistor - Surface Mount 541-24.9KCDKR-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 150V 0.125W Resistor - 52-CRCW080524K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.125W Resistor
52-CRCW080524K9FKEA
Automotive 150V 0.125W Resistor 52-CRCW080524K9FKEA
0805 Thick Film Resistor, 24.9kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080524K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080524K9FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 24.9kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080524K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080524K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW080524K9FKEA - CRCW080524K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080524K9FKEA
CRCW080524K9FKEA
CRCW080524K9FKEA CRCW080524K9FKEA
CRCW080524K9FKEA

CRCW080524K9FKEA

Supplier's Site
Surface Mount Resistors - 6791147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791147
Surface Mount Resistors 6791147
Vishay CRCW080524K9FKEA

Vishay CRCW080524K9FKEA

Supplier's Site
Surface Mount Resistors - 1825297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825297
Surface Mount Resistors 1825297
Vishay CRCW080524K9FKEA

Vishay CRCW080524K9FKEA

Supplier's Site
Surface Mount Resistors - 1694595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694595
Surface Mount Resistors 1694595
Vishay CRCW080524K9FKEA

Vishay CRCW080524K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080524K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080524K9FKEA
Chip Resistor - Surface Mount CRCW080524K9FKEA
RES SMD 24.9K OHM 1% 1/8W 0805

RES SMD 24.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Vishay - 53K0043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Vishay
53K0043
Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Vishay 53K0043
RES, THICK FILM, 24K9, 1%, 0.125W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.125W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4405
Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4405
RES, THICK FILM, 24K9, 1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5471 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5471
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5471
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1327157-CRCW080524K9FKEA 541-24.9KCTR-ND 52-CRCW080524K9FKEA CRCW080524K9FKEA 6791147 1825297 CRCW080524K9FKEA 53K0043 61M5471
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive 150V 0.125W Resistor CRCW080524K9FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 24900 ohms 24900 ohms 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details