D12/CRCW0805 100 24K4 1% ET1 e3 RoHS Compliant: Yes
RES SMD 24.4K OHM 1% 1/8W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 49P0704 | CRCW080524K4FKEA |
| Product Name | D12/crcw0805 100 24K4 1% Et1 E3 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0805 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |