Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 24.3Kohms 1% CRCW080524K3FKTB

Description
Thick Film Resistors - SMD 1/8watt 24.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 24.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 24.3Kohms 1% - CRCW080524K3FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 24.3Kohms 1%
CRCW080524K3FKTB
Thick Film Resistors - SMD 1/8watt 24.3Kohms 1% CRCW080524K3FKTB
Thick Film Resistors - SMD 1/8watt 24.3Kohms 1%

Thick Film Resistors - SMD 1/8watt 24.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080524K3FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080524K3FKTB-ND
Chip Resistor - Surface Mount CRCW080524K3FKTB-ND
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080524K3FKTB CRCW080524K3FKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 24.3Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details